onsemi Interface Transceiver IC JLC1562BFELG

Description
8 I/O, PIA-GENERAL PURPOSE, PDSO16, EIAJ-16 Product overview: JLC1562BFELG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-JLC1562BFELG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 I/O, PIA-GENERAL PURPOSE, PDSO16, EIAJ-16 Product overview: JLC1562BFELG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-JLC1562BFELG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
749-JLC1562BFELG
Interface Transceiver IC 749-JLC1562BFELG
8 I/O, PIA-GENERAL PURPOSE, PDSO16, EIAJ-16 Product overview: JLC1562BFELG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-JLC1562BFELG can be used for catalog matching and distributor lookup.

8 I/O, PIA-GENERAL PURPOSE, PDSO16, EIAJ-16 Product overview: JLC1562BFELG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-JLC1562BFELG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - JLC1562BFELGOS-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
JLC1562BFELGOS-ND
I/O Expanders JLC1562BFELGOS-ND
I/O Expander 8 I²C 100kHz 16-SOEIAJ

I/O Expander 8 I²C 100kHz 16-SOEIAJ

Buy Now Datasheet
Interface - Interface - I/O Expanders - JLC1562BFELG - 070314-JLC1562BFELG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - JLC1562BFELG
070314-JLC1562BFELG
Interface - Interface - I/O Expanders - JLC1562BFELG 070314-JLC1562BFELG
Manufacturer: ON Semiconductor Win Source Part Number: 070314-JLC1562BFELG Packaging: Reel - TR Features: DAC, POR Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 8 Interrupt Output: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.2 V to 6 V Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070314-JLC1562BFELG
Packaging: Reel - TR
Features: DAC, POR
Mounting: SMD (SMT)
Output Type: Open Drain
Number of I/O: 8
Interrupt Output: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.2 V to 6 V
Max Frequency: 100kHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - JLC1562BFELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
JLC1562BFELG
Integrated Circuits (ICs) - Interface - I-O Expanders JLC1562BFELG
IC XPNDR 100KHZ I2C 16SOEIAJ

IC XPNDR 100KHZ I2C 16SOEIAJ

Supplier's Site
I/O Expanders - JLC1562BFELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
JLC1562BFELG
I/O Expanders JLC1562BFELG
I/O Expander 8 I²C 100 kHz 16-SOEIAJ

I/O Expander 8 I²C 100 kHz 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 749-JLC1562BFELG JLC1562BFELGOS-ND 070314-JLC1562BFELG JLC1562BFELG JLC1562BFELG
Product Name Interface Transceiver IC I/O Expanders Interface - Interface - I/O Expanders - JLC1562BFELG Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders
Device Type Transceiver Port / Bus Expander Port / Bus Expander; Sensor Interface Port / Bus Expander
Features RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details