Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1185955-IP82C55AZ
Packaging: Tube
Mounting Style: Through Hole
Output Type: Open Drain
Interface: Parallel
Current - Output Source/Sink: 2.5mA
Interrupt Output: No
Family Name: IP82C55AZ
Categories: Integrated Circuits
Supplier Device Package: 40-DIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 40-DIP
Alternative Parts (Cross-Reference): C65SC21EI-3; C65SC21ES-4; IS82C55A-5; C65SC21EW-2;
Introduction Date: May 22, 1998
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: 82C55A
Manufacturer Pack Quantity: 99
MSL Level: 1 (Unlimited)
The number of I/O: 24
Supply Voltage (V): 4.5V ~ 5.5V
IC XPNDR PARALLEL 40DIP Product overview: IP82C55AZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-IP82C55AZ can be used for catalog matching and distributor lookup.
I/O Expander 24 Parallel 40-PDIP
PROGRAMMABLE PERIPHERAL INTERFACE, DIP-40; Chip Configuration:8bit; Bus Frequency:8MHz; IC Interface Type:CMOS; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:DIP; No. of Pins:40Pins; No. of I/O s:24I/O s RoHS Compliant: Yes
I/O Expander 24 Parallel 40-PDIP
IC I/O EXPANDER 24B 40DIP
Interface - I/O Expanders W/ANNEAL PERIPH PRG- I/O 5V 8MHZ IND
IC I/O EXPANDER 24B 40DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1185955-IP82C55AZ | 749-IP82C55AZ | IP82C55AZ-ND | 79K6939 | IP82C55AZ | IP82C55AZ | IP82C55AZ | IP82C55AZ |
| Product Name | Interface - Interface - I/O Expanders - IP82C55AZ | Interface Transceiver IC | I/O Expanders | Programmable Peripheral Interface, Dip-40; Chip Configuration Renesas | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | Interface - I/O Expanders | I/O Expanders |
| Device Type | Sensor Interface | Transceiver | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | |||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V | Other; 4.5V ~ 5.5V | Other | 5V | Other; 4.5V ~ 5.5V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP | Tube | DIP; "40-DIP (0.600"", 15.24mm)" | DIP | DIP; 40-DIP (0.600\", 15.24mm) | PDIP-40 | DIP; 40-DIP (0.600", 15.24mm) |