Renesas Electronics Corporation Hot Swap Controllers ISL6150CBZ

Description
Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC
Datasheet
Description
Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hot Swap Controllers - ISL6150CBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
ISL6150CBZ
Hot Swap Controllers ISL6150CBZ
Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC

Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC

Buy Now Datasheet
Hot Swap Controllers - ISL6150CBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
ISL6150CBZ
Hot Swap Controllers ISL6150CBZ
Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC

Hot Swap Controller 1 Channel -48V, VoIP 8-SOIC

Buy Now Datasheet
PMIC - Hot Swap Controllers - ISL6150CBZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Hot Swap Controllers
ISL6150CBZ
PMIC - Hot Swap Controllers ISL6150CBZ
IC HOT SWAP CTRLR -48V 8SOIC

IC HOT SWAP CTRLR -48V 8SOIC

Supplier's Site Datasheet
Hot Plug Controller, 14V, 8-Soic; Supply Voltage Min Renesas - 97H9786 - Newark, An Avnet Company
Chicago, IL, United States
Hot Plug Controller, 14V, 8-Soic; Supply Voltage Min Renesas
97H9786
Hot Plug Controller, 14V, 8-Soic; Supply Voltage Min Renesas 97H9786
HOT PLUG CONTROLLER, 14V, 8-SOIC; Supply Voltage Min:10V; Supply Voltage Max:80V; IC Case / Package:SOIC; No. of Pins:8Pins; IC Mounting:Surface Mount; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

HOT PLUG CONTROLLER, 14V, 8-SOIC; Supply Voltage Min:10V; Supply Voltage Max:80V; IC Case / Package:SOIC; No. of Pins:8Pins; IC Mounting:Surface Mount; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC CONTROLLER HOT PLUG 8-SOIC - 391-ISL6150CBZ - Utmel Electronic Limited
Hong Kong, China
IC CONTROLLER HOT PLUG 8-SOIC
391-ISL6150CBZ
IC CONTROLLER HOT PLUG 8-SOIC 391-ISL6150CBZ
IC CONTROLLER HOT PLUG 8-SOIC

IC CONTROLLER HOT PLUG 8-SOIC

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers - ISL6150CBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
ISL6150CBZ
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers ISL6150CBZ
IC HOT SWAP CTRLR -48V 8SOIC

IC HOT SWAP CTRLR -48V 8SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL6150CBZ ISL6150CBZ 97H9786 391-ISL6150CBZ ISL6150CBZ
Product Name Hot Swap Controllers PMIC - Hot Swap Controllers Hot Plug Controller, 14V, 8-Soic; Supply Voltage Min Renesas IC CONTROLLER HOT PLUG 8-SOIC Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Device Type CardBus Controller CardBus Controller CardBus Controller CardBus Controller
Features RoHS RoHS RoHS
Supply Voltage Other; 10V ~ 80V Other; 10V Other; 48V Other
Unlock Full Specs
to access all available technical data

Similar Products

 - 2946/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370810-74AHC1G66GV-Q100H - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details