Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B5065PBKSA1 ICE3B5065PBKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1044444-ICE3B5065PBK SA1 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 220W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 130°C (TJ) Case / Package: PG-TO220-6 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1044444-ICE3B5065PBK SA1 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 220W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 130°C (TJ) Case / Package: PG-TO220-6 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B5065PBKSA1 - 1044444-ICE3B5065PBKSA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B5065PBKSA1
1044444-ICE3B5065PBKSA1
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B5065PBKSA1 1044444-ICE3B5065PBKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1044444-ICE3B5065PBK SA1 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 220W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 130°C (TJ) Case / Package: PG-TO220-6 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1044444-ICE3B5065PBKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 220W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15V
Duty Cycle: 72%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 130°C (TJ)
Case / Package: PG-TO220-6
Supply Voltage - Operating: 8.5 V to 21 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - ICE3B5065PBKSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ICE3B5065PBKSA1
AC DC Converters, Offline Switches ICE3B5065PBKSA1
Converter Offline Flyback Topology 67kHz PG-TO220-6-47

Converter Offline Flyback Topology 67kHz PG-TO220-6-47

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1044444-ICE3B5065PBKSA1 ICE3B5065PBKSA1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B5065PBKSA1 AC DC Converters, Offline Switches
Package Type Other; PG-TO220-6 TO-220; Other; TO-220-6 Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13842N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
AC DC Converters, Offline Switches - ICE2B165FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 31 watts
View Details
Power Supplies - Board Mount - AC DC Converters - 1372729-LD15-23B03R2 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 13 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details