Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) -Power Management (PMIC)- AC DC Converters, Offline Switches
Series: CoolMOS™, CoolSET™
Package: Tape & Reel (TR)
Mounting Type: Surface Mount
Supplier Device Package: PG-DSO-12-21
Product Status: Not For New Designs
Package / Case: 16-SOIC (0.154", 3.90mm Width), 12 Leads
Base Product Number: ICE5QR0680
IC CTLR QUASI-RES 12SOIC
Converter Offline Flyback Topology PG-DSO-12-21
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | ICE5QR0680AGXUMA1 | ICE5QR0680AGXUMA1 | |
| Product Name | Integrated Circuits (ICs) -Power Management (PMIC)- AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; Tape & Reel (TR) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads |