The ICE5QR2280BG-1 is a fifth-generation quasi-resonant flyback controller with an integrated 800 V avalanche-rugged CoolMOS™ in a PG-DSO-12 package. It operates with a drain-source on-resistance of 2.13 Ω at 25°C, supports up to 23 W output power at 85-300 VAC input, and features active burst mode for standby power below 100 mW. The device includes cycle-by-cycle current limiting, digital frequency reduction, and protection against overvoltage, brownout, overtemperature, and overload with auto-restart. It operates with a VCC supply range of 10-32 V and a junction temperature up to 150°C. The package is Pb-free and RoHS compliant, with ESD robustness conforming to EIA/JESD22 standards. Thermal resistance from junction to ambient is 98 K/W under JEDEC JESD51 conditions using minimum drain copper area on a single-sided 2 oz PCB.
The Quasi resonant flyback controller with a valley-switching scheme and an 800V CoolMOS™ P7 superjunction MOSFET in single DSO-12 package offers a high level of integration that provides a comprehensive suite of protection features, frequency jittering to minimize EMI, and frequency reduction in tandem with the decrease of load to improve overall efficiency. On top, the active burst mode improves light-load/standby performance.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | ICE5QR2280BG-1 |
| Product Name | Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR2280BG-1 |
| Package Type | Other; PG-DSO-12 |