Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR1765J ICE3BR1765J

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1183145-ICE3BR1765J Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 75% Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Supply Voltage: 10.5V ~ 25V Categories: Integrated Circuits Supplier Device Package: PG-DIP-8 Status: Obsolete Temperature Range - Operating: -25°C ~ 130°C Manufacturer Homepage: www.infineon.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: ICE3BR1765 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 65kHz Power (W): 46W
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1183145-ICE3BR1765J Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 75% Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Supply Voltage: 10.5V ~ 25V Categories: Integrated Circuits Supplier Device Package: PG-DIP-8 Status: Obsolete Temperature Range - Operating: -25°C ~ 130°C Manufacturer Homepage: www.infineon.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: ICE3BR1765 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 65kHz Power (W): 46W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICE3BR1765J is an Off-Line SMPS Current Mode Controller designed for applications requiring efficient power management. It features an integrated 650V CoolMOS and a startup cell, operating within an input voltage range of 85 to 270 VAC. The device supports Active Burst Mode to minimize standby power consumption to less than 50mW, making it suitable for energy-sensitive applications. Key protective features include auto-restart protection for overload, overtemperature, and overvoltage conditions, along with a built-in soft start and a blanking window that can be extended for high load jumps. The controller operates at a fixed switching frequency of 65kHz and incorporates frequency jittering to reduce electromagnetic interference (EMI). The ICE3BR1765J is packaged in a PG-DIP-8 format and is compliant with RoHS standards, featuring Pb-free lead plating. This product is particularly well-suited for low-cost SMPS applications such as DVD players and set-top boxes.

Datasheet Summary
Powered by GS/AI

The ICE3BR1765J is an Off-Line SMPS Current Mode Controller designed for applications requiring efficient power management. It features an integrated 650V CoolMOS and a startup cell, operating within an input voltage range of 85 to 270 VAC. The device supports Active Burst Mode to minimize standby power consumption to less than 50mW, making it suitable for energy-sensitive applications. Key protective features include auto-restart protection for overload, overtemperature, and overvoltage conditions, along with a built-in soft start and a blanking window that can be extended for high load jumps. The controller operates at a fixed switching frequency of 65kHz and incorporates frequency jittering to reduce electromagnetic interference (EMI). The ICE3BR1765J is packaged in a PG-DIP-8 format and is compliant with RoHS standards, featuring Pb-free lead plating. This product is particularly well-suited for low-cost SMPS applications such as DVD players and set-top boxes.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR1765J - 1183145-ICE3BR1765J - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR1765J
1183145-ICE3BR1765J
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR1765J 1183145-ICE3BR1765J
Manufacturer: Infineon Technologies Win Source Part Number: 1183145-ICE3BR1765J Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 75% Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Supply Voltage: 10.5V ~ 25V Categories: Integrated Circuits Supplier Device Package: PG-DIP-8 Status: Obsolete Temperature Range - Operating: -25°C ~ 130°C Manufacturer Homepage: www.infineon.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: ICE3BR1765 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 65kHz Power (W): 46W

Manufacturer: Infineon Technologies
Win Source Part Number: 1183145-ICE3BR1765J
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 18V
Duty Cycle: 75%
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Supply Voltage: 10.5V ~ 25V
Categories: Integrated Circuits
Supplier Device Package: PG-DIP-8
Status: Obsolete
Temperature Range - Operating: -25°C ~ 130°C
Manufacturer Homepage: www.infineon.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: ICE3BR1765
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Switching Frequency: 65kHz
Power (W): 46W

Buy Now
AC DC Converters, Offline Switches - ICE3BR1765J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ICE3BR1765J
AC DC Converters, Offline Switches ICE3BR1765J
Converter Offline Flyback Topology 65kHz PG-DIP-8

Converter Offline Flyback Topology 65kHz PG-DIP-8

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE3BR1765J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
ICE3BR1765J
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers ICE3BR1765J
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site
PMIC - AC DC Converters, Offline Switchers - ICE3BR1765J - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
ICE3BR1765J
PMIC - AC DC Converters, Offline Switchers ICE3BR1765J
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1183145-ICE3BR1765J ICE3BR1765J ICE3BR1765J ICE3BR1765J
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR1765J AC DC Converters, Offline Switches Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8B16N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE5BR3995CZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details