Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A0565ZHKLA1 ICE2A0565ZHKLA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 279335-ICE2A0565Z Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DIP-7-1 Supply Voltage - Operating: 8.5 V to 21 V Alternative Parts (Cross-Reference): TOP254PN; NCP1136AP100G; ICE3A0565Z; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 279335-ICE2A0565Z Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DIP-7-1 Supply Voltage - Operating: 8.5 V to 21 V Alternative Parts (Cross-Reference): TOP254PN; NCP1136AP100G; ICE3A0565Z; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A0565ZHKLA1 - 279335-ICE2A0565Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A0565ZHKLA1
279335-ICE2A0565Z
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A0565ZHKLA1 279335-ICE2A0565Z
Manufacturer: Infineon Technologies Win Source Part Number: 279335-ICE2A0565Z Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DIP-7-1 Supply Voltage - Operating: 8.5 V to 21 V Alternative Parts (Cross-Reference): TOP254PN; NCP1136AP100G; ICE3A0565Z; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 279335-ICE2A0565Z
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 23W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 13.5V
Duty Cycle: 72%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DIP-7-1
Supply Voltage - Operating: 8.5 V to 21 V
Alternative Parts (Cross-Reference): TOP254PN; NCP1136AP100G; ICE3A0565Z;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - ICE2A0565ZHKLA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
ICE2A0565ZHKLA1
PMIC - AC DC Converters, Offline Switchers ICE2A0565ZHKLA1
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - ICE2A0565ZHKLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ICE2A0565ZHKLA1
AC DC Converters, Offline Switches ICE2A0565ZHKLA1
Converter Offline Flyback Topology 100kHz PG-DIP-7-1

Converter Offline Flyback Topology 100kHz PG-DIP-7-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 279335-ICE2A0565Z ICE2A0565ZHKLA1 ICE2A0565ZHKLA1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A0565ZHKLA1 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; PG-DIP-7-1 DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5AR3995BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details
ACDC Power Supply Control ICs - Model: FA8A71N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details