Manufacturer: Infineon Technologies
Win Source Part Number: 197685-3A1065ELJ
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 32W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 18V
Duty Cycle: 75%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: PG-DIP-8
Supply Voltage - Operating: 10.5 V to 26 V
Control Operating Temperature: -25°C to 130°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 197685-3A1065ELJ |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - 3A1065ELJ |
| Package Type | DIP; Other; PG-DIP-8 |