Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B2065JFKLA1 ICE3B2065JFKLA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 135501-ICE3B2065JFKL A1 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 57W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 75% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 130°C (TJ) Case / Package: PG-DIP-8 Supply Voltage - Operating: 10.3 V to 26 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 135501-ICE3B2065JFKL A1 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 57W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 75% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 130°C (TJ) Case / Package: PG-DIP-8 Supply Voltage - Operating: 10.3 V to 26 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B2065JFKLA1 - 135501-ICE3B2065JFKLA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B2065JFKLA1
135501-ICE3B2065JFKLA1
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B2065JFKLA1 135501-ICE3B2065JFKLA1
Manufacturer: Infineon Technologies Win Source Part Number: 135501-ICE3B2065JFKL A1 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 57W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 75% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 130°C (TJ) Case / Package: PG-DIP-8 Supply Voltage - Operating: 10.3 V to 26 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 135501-ICE3B2065JFKLA1
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 57W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 18V
Duty Cycle: 75%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 130°C (TJ)
Case / Package: PG-DIP-8
Supply Voltage - Operating: 10.3 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - ICE3B2065JFKLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ICE3B2065JFKLA1
AC DC Converters, Offline Switches ICE3B2065JFKLA1
Converter Offline Flyback Topology 67kHz PG-DIP-8

Converter Offline Flyback Topology 67kHz PG-DIP-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 135501-ICE3B2065JFKLA1 ICE3B2065JFKLA1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B2065JFKLA1 AC DC Converters, Offline Switches
Package Type DIP; Other; PG-DIP-8 DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5514N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE1HS01G1XUMA1 - 121877-ICE1HS01G1XUMA1 - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details