Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B765PCKSA1 ICE2B765PCKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 279344-ICE2B765P Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 240W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 72% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO220-6 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 279344-ICE2B765P Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 240W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 72% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO220-6 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B765PCKSA1 - 279344-ICE2B765P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B765PCKSA1
279344-ICE2B765P
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B765PCKSA1 279344-ICE2B765P
Manufacturer: Infineon Technologies Win Source Part Number: 279344-ICE2B765P Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 240W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 72% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO220-6 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 279344-ICE2B765P
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 240W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 13.5V
Duty Cycle: 72%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO220-6
Supply Voltage - Operating: 8.5 V to 21 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - ICE2B765PCKSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ICE2B765PCKSA1
AC DC Converters, Offline Switches ICE2B765PCKSA1
Converter Offline Flyback Topology 67kHz PG-TO220-6-47

Converter Offline Flyback Topology 67kHz PG-TO220-6-47

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE2B765PCKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
ICE2B765PCKSA1
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers ICE2B765PCKSA1
IC OFFLINE SW FLYBACK TO220-6

IC OFFLINE SW FLYBACK TO220-6

Supplier's Site
PMIC - AC DC Converters, Offline Switchers - ICE2B765PCKSA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
ICE2B765PCKSA1
PMIC - AC DC Converters, Offline Switchers ICE2B765PCKSA1
IC OFFLINE SW FLYBACK TO220-6

IC OFFLINE SW FLYBACK TO220-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 279344-ICE2B765P ICE2B765PCKSA1 ICE2B765PCKSA1 ICE2B765PCKSA1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B765PCKSA1 AC DC Converters, Offline Switches Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers
Package Type Other; PG-TO220-6 TO-220; Other; TO-220-6 Formed Leads TO-220
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A50N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE2A265FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 52 watts
View Details
AC/DC Power Supply Control ICs - SCM1703A - MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; SOP-7
Output Voltage 650 volts
Output Power 5 watts
View Details