Manufacturer: Infineon Technologies
Win Source Part Number: 204980-ICE3AR2280JZ-
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 43W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 17V
Duty Cycle: 75%
Frequency - Switching: 100kHz
Fault Protection: Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: PG-DIP-7
Supply Voltage - Operating: 10.5 V to 25 V
Control Operating Temperature: -25°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 204980-ICE3AR2280JZ-1 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZ-1 |
| Package Type | DIP; Other; PG-DIP-7 |