Infineon Technologies AG Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches ICE3A1065ELJFKLA1

Description
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches Series: CoolMOS™, CoolSET™F3 Package: Tube Product Status: Active Base Product Number: ICE3A1065 Operating Temperature: -25°C ~ 130°C (TJ) Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: PG-DIP-8 Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches Series: CoolMOS™, CoolSET™F3 Package: Tube Product Status: Active Base Product Number: ICE3A1065 Operating Temperature: -25°C ~ 130°C (TJ) Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: PG-DIP-8 Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches
Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches
Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches Series: CoolMOS™, CoolSET™F3 Package: Tube Product Status: Active Base Product Number: ICE3A1065 Operating Temperature: -25°C ~ 130°C (TJ) Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: PG-DIP-8 Mounting Type: Through Hole

Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches
Series: CoolMOS™, CoolSET™F3
Package: Tube
Product Status: Active
Base Product Number: ICE3A1065
Operating Temperature: -25°C ~ 130°C (TJ)
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: PG-DIP-8
Mounting Type: Through Hole

Buy Now Datasheet
AC DC Converters, Offline Switches - ICE3A1065ELJFKLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ICE3A1065ELJFKLA1
AC DC Converters, Offline Switches ICE3A1065ELJFKLA1
Converter Offline Flyback Topology 100kHz PG-DIP-8

Converter Offline Flyback Topology 100kHz PG-DIP-8

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - ICE3A1065ELJFKLA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
ICE3A1065ELJFKLA1
PMIC - AC DC Converters, Offline Switchers ICE3A1065ELJFKLA1
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number ICE3A1065ELJFKLA1 ICE3A1065ELJFKLA1
Product Name Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; Tube DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A10N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B5565PBKSA1 - 776281-ICE3B5565PBKSA1 - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 240 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
AC DC Converters - LM75-20B15 - 877557-LM75-20B15 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Box
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details