Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A765P2 ICE2A765P2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 068339-ICE2A765P2 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 240W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO220-6 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 068339-ICE2A765P2 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 240W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO220-6 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A765P2 - 068339-ICE2A765P2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A765P2
068339-ICE2A765P2
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A765P2 068339-ICE2A765P2
Manufacturer: Infineon Technologies Win Source Part Number: 068339-ICE2A765P2 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 240W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO220-6 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 068339-ICE2A765P2
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 240W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 13.5V
Duty Cycle: 72%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO220-6
Supply Voltage - Operating: 8.5 V to 21 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 068339-ICE2A765P2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A765P2
Package Type Other; PG-TO220-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5573N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power Supplies - Board Mount - AC DC Converters - 1350620-LH05-23B09R2 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Tray
Output Power 4.95 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details