Infineon Technologies AG Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR4780AG-1 ICE5BR4780AG-1

Description
Regulation is made easy thanks to an integrated error amplifier for non-isolated topologies minimizing the external BOM. The DSO-12 package offers a high level of integration that provides a comprehensive suite of protection features, frequency jittering to minimize EMI, and frequency reduction in tandem with the decrease of load to improve overall efficiency. On top, the active burst mode improves light-load/standby performance. Summary of Features Integrated 800 V CoolMOS™ Avalanche rugged CoolMOS™ Load-dependent frequency reduction Start-up with Cascode configuration Frequency jitter and soft gate driving Integrated error amplifier Increased pin voltage rating Comprehensive protections w/o latching Selectable Burst Mode Benefits Ease of system design High reliability Improved overall system efficiency Fast startup time Low EMI Supports isolated/non-isolate d topology Low standby power Applications AC-DC power conversion for telecom infrastructure Home appliances Power conversion Servo motor drive and control
Request a Quote Datasheet
Description
Regulation is made easy thanks to an integrated error amplifier for non-isolated topologies minimizing the external BOM. The DSO-12 package offers a high level of integration that provides a comprehensive suite of protection features, frequency jittering to minimize EMI, and frequency reduction in tandem with the decrease of load to improve overall efficiency. On top, the active burst mode improves light-load/standby performance. Summary of Features Integrated 800 V CoolMOS™ Avalanche rugged CoolMOS™ Load-dependent frequency reduction Start-up with Cascode configuration Frequency jitter and soft gate driving Integrated error amplifier Increased pin voltage rating Comprehensive protections w/o latching Selectable Burst Mode Benefits Ease of system design High reliability Improved overall system efficiency Fast startup time Low EMI Supports isolated/non-isolate d topology Low standby power Applications AC-DC power conversion for telecom infrastructure Home appliances Power conversion Servo motor drive and control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR4780AG-1 - ICE5BR4780AG-1 - Infineon Technologies AG
Neubiberg, Germany
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR4780AG-1
ICE5BR4780AG-1
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR4780AG-1 ICE5BR4780AG-1
Regulation is made easy thanks to an integrated error amplifier for non-isolated topologies minimizing the external BOM. The DSO-12 package offers a high level of integration that provides a comprehensive suite of protection features, frequency jittering to minimize EMI, and frequency reduction in tandem with the decrease of load to improve overall efficiency. On top, the active burst mode improves light-load/standby performance. Summary of Features Integrated 800 V CoolMOS™ Avalanche rugged CoolMOS™ Load-dependent frequency reduction Start-up with Cascode configuration Frequency jitter and soft gate driving Integrated error amplifier Increased pin voltage rating Comprehensive protections w/o latching Selectable Burst Mode Benefits Ease of system design High reliability Improved overall system efficiency Fast startup time Low EMI Supports isolated/non-isolate d topology Low standby power Applications AC-DC power conversion for telecom infrastructure Home appliances Power conversion Servo motor drive and control

Regulation is made easy thanks to an integrated error amplifier for non-isolated topologies minimizing the external BOM.

The DSO-12 package offers a high level of integration that provides a comprehensive suite of protection features, frequency jittering to minimize EMI, and frequency reduction in tandem with the decrease of load to improve overall efficiency. On top, the active burst mode improves light-load/standby performance.


Summary of Features

  • Integrated 800 V CoolMOS™
  • Avalanche rugged CoolMOS™
  • Load-dependent frequency reduction
  • Start-up with Cascode configuration
  • Frequency jitter and soft gate driving
  • Integrated error amplifier
  • Increased pin voltage rating
  • Comprehensive protections w/o latching
  • Selectable Burst Mode

Benefits

  • Ease of system design
  • High reliability
  • Improved overall system efficiency
  • Fast startup time
  • Low EMI
  • Supports isolated/non-isolated topology
  • Low standby power

Applications

  • AC-DC power conversion for telecom infrastructure
  • Home appliances
  • Power conversion
  • Servo motor drive and control
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category AC-DC Converter Chips
Product Number ICE5BR4780AG-1
Product Name Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR4780AG-1
Package Type Other; PG-DSO-12
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - CYPD3184A1-24LQXQ - Quarktwin Technology Ltd.
Specs
Package Type Other; 24-UFQFN Exposed Pad
Input Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE3GS03LJGXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Input Voltage 10.5 to 25 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR2565JF - 068367-ICE3BR2565JF - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 106 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
AC DC Converters, Offline Switches - ICE3AR10080JZTXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details