Manufacturer: Infineon Technologies
Win Source Part Number: 090489-ICE3BR1065JF
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 178W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 18V
Duty Cycle: 75%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: PG-TO220-6
Supply Voltage - Operating: 10.5 V to 25 V
Control Operating Temperature: -25°C to 130°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 090489-ICE3BR1065JF |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR1065JF |
| Package Type | Other; PG-TO220-6 |