Win Source Part Number: 1038375-ICE3BR2565JF
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Bulk
Standard Package: 1
Power (Watts): 1.6 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 18 V
Duty Cycle: 75%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Mounting Type: Through Hole
Package / Case: TO-220-6 Full Pack, Formed Leads
Supplier Device Package: PG-TO220-6-247
Temperature Range - Operating: -25°C ~ 130°C (TJ)
Supply Voltage - Operating: 10.5V ~ 25V
Alternative Parts (Cross-Reference): FSDM0465RSWDTU; FSQ0465RBWDTU; FSDM0565RWDTUICE3BR2
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: INFINFICE3BR2565JFXK
Converter Offline Flyback Topology 67kHz PG-TO220-6-247
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1038375-ICE3BR2565JFXKSA2 | ICE3BR2565JFXKSA2 |
| Product Name | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | TO-220; Other; Bulk | TO-220; Other; TO-220-6 Full Pack, Formed Leads |