Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1565FKLA1 ICE3A1565FKLA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 117814-ICE3A1565FKLA 1 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 42W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 130°C (TJ) Case / Package: PG-DIP-8 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 117814-ICE3A1565FKLA 1 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 42W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 130°C (TJ) Case / Package: PG-DIP-8 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1565FKLA1 - 117814-ICE3A1565FKLA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1565FKLA1
117814-ICE3A1565FKLA1
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1565FKLA1 117814-ICE3A1565FKLA1
Manufacturer: Infineon Technologies Win Source Part Number: 117814-ICE3A1565FKLA 1 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 42W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -25°C to 130°C (TJ) Case / Package: PG-DIP-8 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 117814-ICE3A1565FKLA1
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 42W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15V
Duty Cycle: 72%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -25°C to 130°C (TJ)
Case / Package: PG-DIP-8
Supply Voltage - Operating: 8.5 V to 21 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - ICE3A1565FKLA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ICE3A1565FKLA1
AC DC Converters, Offline Switches ICE3A1565FKLA1
Converter Offline Flyback Topology 100kHz PG-DIP-8

Converter Offline Flyback Topology 100kHz PG-DIP-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 117814-ICE3A1565FKLA1 ICE3A1565FKLA1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1565FKLA1 AC DC Converters, Offline Switches
Package Type DIP; Other; PG-DIP-8 DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A30N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B5565I - 1183140-ICE3B5565I - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 240 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Non-isolated AC/DC Converter - BP5034D15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 15 volts
Input Voltage 113 to 195 volts
View Details
2 suppliers