Infineon Technologies AG AC-DC PWM-PFC Controller, PWM-FF (fixed frequency) Flyback ICs ICE3BS03LJG

Description
State-of-the-art fix frequency current mode flyback power control IC with startup cell for power ranges up to 300W. With innovative design and protection features for superior safety and reliability in operation. The additional features include an active burst mode operation to achieve extremly low standby power consumption, frequency jittering to obtain low EMI, adjustable blanking window to facilitate load jumps and high voltage startup cells that allows you to quickly power up your controller from the rectified line. Summary of Features 500V Startup Cell, 65kHz fixed switching frequency with jittering adjustable blanking window active burst mode to achieve lowest standby power dissipation<100mW enhanced Integrated protection functions ( auto-restart / latch off ) accurate peak power limitation modulated gate drive DSO-8 package, etc. Benefits Extremely low standby power very accruate max power control low EMI noise Potential Applications Color TV adapters Set-Top- Boxes for Satellite Cable services etc Applications Microinverter solutions Offline UPS - high frequency transformers Designers who used this product also designed with IKW75N120CH7 | IGBT discretes IKW75N65EH5 | IGBT discretes IKW50N120CH7 | IGBT discretes IKW75N120CH7 | IGBT discretes IKW75N65EH5 | IGBT discretes IKW50N120CH7 | IGBT discretes IKW75N120CH7 | IGBT discretes IKW75N65EH5 | IGBT discretes IKW50N120CH7 | IGBT discretes
Request a Quote Datasheet
Description
State-of-the-art fix frequency current mode flyback power control IC with startup cell for power ranges up to 300W. With innovative design and protection features for superior safety and reliability in operation. The additional features include an active burst mode operation to achieve extremly low standby power consumption, frequency jittering to obtain low EMI, adjustable blanking window to facilitate load jumps and high voltage startup cells that allows you to quickly power up your controller from the rectified line. Summary of Features 500V Startup Cell, 65kHz fixed switching frequency with jittering adjustable blanking window active burst mode to achieve lowest standby power dissipation<100mW enhanced Integrated protection functions ( auto-restart / latch off ) accurate peak power limitation modulated gate drive DSO-8 package, etc. Benefits Extremely low standby power very accruate max power control low EMI noise Potential Applications Color TV adapters Set-Top- Boxes for Satellite Cable services etc Applications Microinverter solutions Offline UPS - high frequency transformers Designers who used this product also designed with IKW75N120CH7 | IGBT discretes IKW75N65EH5 | IGBT discretes IKW50N120CH7 | IGBT discretes IKW75N120CH7 | IGBT discretes IKW75N65EH5 | IGBT discretes IKW50N120CH7 | IGBT discretes IKW75N120CH7 | IGBT discretes IKW75N65EH5 | IGBT discretes IKW50N120CH7 | IGBT discretes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC PWM-PFC Controller, PWM-FF (fixed frequency) Flyback ICs - ICE3BS03LJG - Infineon Technologies AG
Neubiberg, Germany
AC-DC PWM-PFC Controller, PWM-FF (fixed frequency) Flyback ICs
ICE3BS03LJG
AC-DC PWM-PFC Controller, PWM-FF (fixed frequency) Flyback ICs ICE3BS03LJG
State-of-the-art fix frequency current mode flyback power control IC with startup cell for power ranges up to 300W. With innovative design and protection features for superior safety and reliability in operation. The additional features include an active burst mode operation to achieve extremly low standby power consumption, frequency jittering to obtain low EMI, adjustable blanking window to facilitate load jumps and high voltage startup cells that allows you to quickly power up your controller from the rectified line. Summary of Features 500V Startup Cell, 65kHz fixed switching frequency with jittering adjustable blanking window active burst mode to achieve lowest standby power dissipation<100mW enhanced Integrated protection functions ( auto-restart / latch off ) accurate peak power limitation modulated gate drive DSO-8 package, etc. Benefits Extremely low standby power very accruate max power control low EMI noise Potential Applications Color TV adapters Set-Top- Boxes for Satellite Cable services etc Applications Microinverter solutions Offline UPS - high frequency transformers Designers who used this product also designed with IKW75N120CH7 | IGBT discretes IKW75N65EH5 | IGBT discretes IKW50N120CH7 | IGBT discretes IKW75N120CH7 | IGBT discretes IKW75N65EH5 | IGBT discretes IKW50N120CH7 | IGBT discretes IKW75N120CH7 | IGBT discretes IKW75N65EH5 | IGBT discretes IKW50N120CH7 | IGBT discretes

State-of-the-art fix frequency current mode flyback power control IC with startup cell for power ranges up to 300W. With innovative design and protection features for superior safety and reliability in operation. The additional features include an active burst mode operation to achieve extremly low standby power consumption, frequency jittering to obtain low EMI, adjustable blanking window to facilitate load jumps and high voltage startup cells that allows you to quickly power up your controller from the rectified line.


Summary of Features

  • 500V Startup Cell,
  • 65kHz fixed switching frequency with jittering
  • adjustable blanking window
  • active burst mode to achieve lowest standby power dissipation<100mW
  • enhanced Integrated protection functions ( auto-restart / latch off )
  • accurate peak power limitation
  • modulated gate drive
  • DSO-8 package, etc.

Benefits

  • Extremely low standby power
  • very accruate max power control
  • low EMI noise

Potential Applications

  • Color TV
  • adapters
  • Set-Top- Boxes for Satellite
  • Cable services etc

Applications

  • Microinverter solutions
  • Offline UPS - high frequency transformers

Designers who used this product also designed with


  • IKW75N120CH7 |
    IGBT discretes
  • IKW75N65EH5 |
    IGBT discretes
  • IKW50N120CH7 |
    IGBT discretes
  • IKW75N120CH7 |
    IGBT discretes
  • IKW75N65EH5 |
    IGBT discretes
  • IKW50N120CH7 |
    IGBT discretes
  • IKW75N120CH7 |
    IGBT discretes
  • IKW75N65EH5 |
    IGBT discretes
  • IKW50N120CH7 |
    IGBT discretes
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category AC-DC Converter Chips
Product Number ICE3BS03LJG
Product Name AC-DC PWM-PFC Controller, PWM-FF (fixed frequency) Flyback ICs
Package Type Other; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3B0365XKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 22 watts
View Details
2 suppliers
AC DC Converters, Offline Switches - ICE2QR4765GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.5 to 27 volts
Output Power 29 watts
View Details
2 suppliers
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B0565JG - 068361-ICE3B0565JG - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 25 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers