The ICE5GR2280AG-1 is a 5th generation CoolSET™ integrated power IC in a PG-DSO-12 package, designed for fixed-frequency flyback converters in offline SMPS applications. It integrates an 800 V avalanche-rugged CoolMOS™ with a drain-source on-resistance of 2.13 Ω at 25°C and a fixed switching frequency of 125 kHz. The device supports active burst mode with selectable entry and exit thresholds to achieve standby power below 100 mW, features frequency jittering and soft gate driving for low EMI, and includes an integrated error amplifier for direct feedback in non-isolated topologies. Operating supply voltage ranges from 10.0 to 32.0 V. Comprehensive protections, including overloads, overtemperature, and VCC undervoltage, operate in auto-restart mode. The device is fully qualified according to JEDEC for industrial applications and meets RoHS standards with halogen-free mold compound and Pb-free lead plating.
Regulation is made easy thanks to an integrated error amplifier for non-isolated topologies minimizing the external BOM.
The DSO-12 package offers a high level of integration that provides a comprehensive suite of protection features, frequency jittering to minimize EMI, and frequency reduction in tandem with the decrease of load to improve overall efficiency. On top, the active burst mode improves light-load/standby performance.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | ICE5GR2280AG-1 |
| Product Name | Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR2280AG-1 |
| Package Type | Other; PG-DSO-12 |