The ICE5AR3995BZ is a fixed-frequency 950 V CoolSET™ integrated power IC in a PG-DIP-7 package, designed for offline switch-mode power supplies in cascode configuration. It features an integrated 950 V CoolMOS™ avalanche rugged MOSFET with a drain-source on-resistance of 3.46 Ω and operates at a fixed oscillator frequency of 100 kHz. The device supports DCM and CCM operation, includes an integrated error amplifier for direct feedback in non-isolated flyback topologies, and offers active burst mode with selectable standby power, frequency jitter, and soft gate driving for low EMI. It provides comprehensive protection features in auto-restart mode, including overvoltage, undervoltage, overload, open loop, and overtemperature protection. Rated for industrial applications per JEDEC standards, it supports an IC supply voltage range of 10.0 V to 25.5 V and is Pb-free, halogen-free, and RoHS-compliant.
100 kHz offline flyback regulator with integrated 950 V CoolMOS™ superjunction MOSFET
The ICE5AR3995BZ, part of Infineon’s 5th generation fixed frequency CoolSETTM family, is a highly integrated current-mode controller including a 950 V CoolMOS™ superjunction MOSFET.
It supports both isolated and non-isolated flyback topology typical of bias and offline auxiliary power supply.
Regulation made easy thanks to an integrated error amplifier for non-isolated flyback topology to enable direct feedback while minimizing the external BOM.
Thanks to the integrated MOSFET, the support of an ultra-wide input voltage range commonly associated with single-phase smart metering, and industrial applications is possible. In addition, snubber circuitry can be optimized, further enhancing the efficiency/standby performance of the converter.
Available in the DIP-7 package, the ICE5AR3995BZ offers a high level of integration that provides a comprehensive suite of protection features, frequency jittering to minimize EMI, and frequency reduction in tandem with the decrease of load to improve overall efficiency. On top, the active burst mode improves light-load/standby performance.
Summary of Features
Benefits
Potential Applications
• Auxiliary power supply for AC-DC, solar energy systems, home appliances, motor control and drives.
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | ICE5AR3995BZ |
| Product Name | Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR3995BZ |
| Package Type | Other; PG-DIP-7 |