Infineon Technologies AG AC-DC PWM-PFC Controller, Synchronous Rectification ICs IR11688S

Description
200V Dual SR Controller IC in a 8-Lead SOIC Package Benefits Secondary-side high speed synchronous rectification controller for resonant half bridge converters Direct sensing of MOSFET drain voltage up to 200V Operates up to 400kHz switching frequency Programmable Minimum On Time Anti-bounce logic and UVLO protection Linear turn-off phase to compensate for premature switch off due to parasitic inductance 4A peak turn off drive current Micropower start-up & ultra-low quiescent current 50ns turn-off propagation delay Wide Vcc operating range 4.75V to 18V Cycle by Cycle MOT Protection Auto low power mode standby mode Improved noise immunity Compatible with Energy Star low standby power Lead-free
Request a Quote
Description
200V Dual SR Controller IC in a 8-Lead SOIC Package Benefits Secondary-side high speed synchronous rectification controller for resonant half bridge converters Direct sensing of MOSFET drain voltage up to 200V Operates up to 400kHz switching frequency Programmable Minimum On Time Anti-bounce logic and UVLO protection Linear turn-off phase to compensate for premature switch off due to parasitic inductance 4A peak turn off drive current Micropower start-up & ultra-low quiescent current 50ns turn-off propagation delay Wide Vcc operating range 4.75V to 18V Cycle by Cycle MOT Protection Auto low power mode standby mode Improved noise immunity Compatible with Energy Star low standby power Lead-free
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IR11688S is a dual synchronous rectification control IC for resonant half-bridge converters, designed for secondary-side MOSFET driving in AC-DC power supplies. It operates with a drain voltage sensing up to 200V and supports switching frequencies up to 400kHz. The device features a 4A peak turn-off drive current, a 50ns turn-off propagation delay, and a wide Vcc operating range from 4.75V to 18V. It includes programmable minimum on-time, anti-bounce logic, UVLO protection, and cycle-by-cycle MOT protection with auto-low power standby mode. The IC is housed in an 8-pin SOIC package and is lead-free, compatible with Energy Star low-standby-power requirements.

Datasheet Summary
Powered by GS/AI

The IR11688S is a dual synchronous rectification control IC for resonant half-bridge converters, designed for secondary-side MOSFET driving in AC-DC power supplies. It operates with a drain voltage sensing up to 200V and supports switching frequencies up to 400kHz. The device features a 4A peak turn-off drive current, a 50ns turn-off propagation delay, and a wide Vcc operating range from 4.75V to 18V. It includes programmable minimum on-time, anti-bounce logic, UVLO protection, and cycle-by-cycle MOT protection with auto-low power standby mode. The IC is housed in an 8-pin SOIC package and is lead-free, compatible with Energy Star low-standby-power requirements.

Suppliers

Company
Product
Description
Supplier Links
AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11688S - Infineon Technologies AG
Neubiberg, Germany
AC-DC PWM-PFC Controller, Synchronous Rectification ICs
IR11688S
AC-DC PWM-PFC Controller, Synchronous Rectification ICs IR11688S
200V Dual SR Controller IC in a 8-Lead SOIC Package Benefits Secondary-side high speed synchronous rectification controller for resonant half bridge converters Direct sensing of MOSFET drain voltage up to 200V Operates up to 400kHz switching frequency Programmable Minimum On Time Anti-bounce logic and UVLO protection Linear turn-off phase to compensate for premature switch off due to parasitic inductance 4A peak turn off drive current Micropower start-up & ultra-low quiescent current 50ns turn-off propagation delay Wide Vcc operating range 4.75V to 18V Cycle by Cycle MOT Protection Auto low power mode standby mode Improved noise immunity Compatible with Energy Star low standby power Lead-free

200V Dual SR Controller IC in a 8-Lead SOIC Package

Benefits

  • Secondary-side high speed synchronous rectification controller for resonant half bridge converters
  • Direct sensing of MOSFET drain voltage up to 200V
  • Operates up to 400kHz switching frequency
  • Programmable Minimum On Time
  • Anti-bounce logic and UVLO protection
  • Linear turn-off phase to compensate for premature switch off due to parasitic inductance
  • 4A peak turn off drive current
  • Micropower start-up & ultra-low quiescent current
  • 50ns turn-off propagation delay
  • Wide Vcc operating range 4.75V to 18V
  • Cycle by Cycle MOT Protection
  • Auto low power mode standby mode
  • Improved noise immunity
  • Compatible with Energy Star low standby power
  • Lead-free
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category AC-DC Converter Chips
Product Number IR11688S
Product Name AC-DC PWM-PFC Controller, Synchronous Rectification ICs
Package Type SOIC; Other; SOIC 8N
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR1765JXKLA1 - 108809-ICE3BR1765JXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 46 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR2280G - ICE2QR2280G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 20 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
AC DC Converters, Offline Switches - ICE5QR4770AZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 27 watts
View Details