Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B3065I ICE3B3065I

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1183138-ICE3B3065I Series: CoolMOS, CoolSETF3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 130°C (TJ) Package: TO-220-6 Formed Leads Power (Watts): 128W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.5 V ~ 21 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Manufacturer Package: PG-TO220-6 Alternative Parts (Cross-Reference): TOP247YN; ICE3B3065I; TOP247YN-TL; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1183138-ICE3B3065I Series: CoolMOS, CoolSETF3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 130°C (TJ) Package: TO-220-6 Formed Leads Power (Watts): 128W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.5 V ~ 21 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Manufacturer Package: PG-TO220-6 Alternative Parts (Cross-Reference): TOP247YN; ICE3B3065I; TOP247YN-TL; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B3065I - 1183138-ICE3B3065I - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B3065I
1183138-ICE3B3065I
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B3065I 1183138-ICE3B3065I
Manufacturer: Infineon Technologies Win Source Part Number: 1183138-ICE3B3065I Series: CoolMOS, CoolSETF3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 130°C (TJ) Package: TO-220-6 Formed Leads Power (Watts): 128W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.5 V ~ 21 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Manufacturer Package: PG-TO220-6 Alternative Parts (Cross-Reference): TOP247YN; ICE3B3065I; TOP247YN-TL; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1183138-ICE3B3065I
Series: CoolMOS, CoolSETF3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 130°C (TJ)
Package: TO-220-6 Formed Leads
Power (Watts): 128W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15V
Duty Cycle: 72%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Supply Voltage: 8.5 V ~ 21 V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.infineon.com
RoHS State: Request Verification
Manufacturer Package: PG-TO220-6
Alternative Parts (Cross-Reference): TOP247YN; ICE3B3065I; TOP247YN-TL;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - ICE3B3065I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ICE3B3065I
AC DC Converters, Offline Switches ICE3B3065I
Converter Offline Flyback Topology 67kHz PG-TO220-6-46

Converter Offline Flyback Topology 67kHz PG-TO220-6-46

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - ICE3B3065I - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
ICE3B3065I
PMIC - AC DC Converters, Offline Switchers ICE3B3065I
IC OFFLINE SWITCH FLYBACK TO220

IC OFFLINE SWITCH FLYBACK TO220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1183138-ICE3B3065I ICE3B3065I ICE3B3065I
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B3065I AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220-6 Formed Leads TO-220; Other; TO-220-6 Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A64N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Specs
Package Type Other; 8-SMD, No Lead
Output Power 30 watts
View Details