Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3565PBKSA1 ICE3A3565PBKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 731288-ICE3A3565PBKS A1 Series: CoolMOS, CoolSETF3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 130°C (TJ) Package: TO-220-6 Formed Leads Power (Watts): 170W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.5 V ~ 21 V Part Status: Obsolete(EOL) Family Name: ICE3BR0665J Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TO220-6 Introduction Date: October 15, 1999 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 731288-ICE3A3565PBKS A1 Series: CoolMOS, CoolSETF3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 130°C (TJ) Package: TO-220-6 Formed Leads Power (Watts): 170W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.5 V ~ 21 V Part Status: Obsolete(EOL) Family Name: ICE3BR0665J Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TO220-6 Introduction Date: October 15, 1999 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3565PBKSA1 - 731288-ICE3A3565PBKSA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3565PBKSA1
731288-ICE3A3565PBKSA1
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3565PBKSA1 731288-ICE3A3565PBKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 731288-ICE3A3565PBKS A1 Series: CoolMOS, CoolSETF3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 130°C (TJ) Package: TO-220-6 Formed Leads Power (Watts): 170W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 72% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Supply Voltage: 8.5 V ~ 21 V Part Status: Obsolete(EOL) Family Name: ICE3BR0665J Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.infineon.com Manufacturer Package: PG-TO220-6 Introduction Date: October 15, 1999 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 731288-ICE3A3565PBKSA1
Series: CoolMOS, CoolSETF3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 130°C (TJ)
Package: TO-220-6 Formed Leads
Power (Watts): 170W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15V
Duty Cycle: 72%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Supply Voltage: 8.5 V ~ 21 V
Part Status: Obsolete(EOL)
Family Name: ICE3BR0665J
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.infineon.com
Manufacturer Package: PG-TO220-6
Introduction Date: October 15, 1999
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE3A3565PBKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
ICE3A3565PBKSA1
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers ICE3A3565PBKSA1
IC OFFLINE SW FLYBACK TO220-6

IC OFFLINE SW FLYBACK TO220-6

Supplier's Site
AC DC Converters, Offline Switches - ICE3A3565PBKSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ICE3A3565PBKSA1
AC DC Converters, Offline Switches ICE3A3565PBKSA1
Converter Offline Flyback Topology 100kHz PG-TO220-6-47

Converter Offline Flyback Topology 100kHz PG-TO220-6-47

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - ICE3A3565PBKSA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
ICE3A3565PBKSA1
PMIC - AC DC Converters, Offline Switchers ICE3A3565PBKSA1
IC OFFLINE SW FLYBACK TO220-6

IC OFFLINE SW FLYBACK TO220-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 731288-ICE3A3565PBKSA1 ICE3A3565PBKSA1 ICE3A3565PBKSA1 ICE3A3565PBKSA1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3565PBKSA1 Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220-6 Formed Leads TO-220 TO-220; Other; TO-220-6 Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR2280ZXKLA1 - 279349-ICE2QR2280Z - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 54 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA13842N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details