Infineon ICE1HS01G resonant mode converter, housed in a DSO-8 package, is an easy-to-design to realize a LLC HB resonant application. An oscillator is built-in allowing designers to set the suitable operation frequency range with a resistor. In addition, ICE1HS01G offers a programmed soft-start function to limit both the inrush current and the overshoot in output voltage. To protect the system during operation, mains input under-voltage protection and over-current protection are also in-built. Hence, it is able to operate in resonant mode with the highest reliability possible.
Summary of Features
DSO8 package
Maximum 600kHz switching frequency
Adjustable minimum switching frequency with high accuracy
50% duty cycle
Mains input under voltage protection with adjustable hysteresis
Two levels of over current protection: frequency shift and latch off
Open-loop/over load protection with extended blanking time
Built-in digital and nonlinear soft-start
Adjustable restart time during fault protection period
High-accuracy oscillator
Benefits
Minimum number of external components save BOM cost
Two level over current protection enhance system safety
Mains under voltage protection with adjustable hysteresis simplify system design
Potential Applications
LCD/PDP TV
AC-DC adaptor
Audio SMPS
Applications
1-phase string inverter solutions
Bringing a whole new lifestyle and health experience to today’s connected citizen
DIN rail power supplies
Light electric vehicles (LEV)
Designers who used this product also designed with
IRF6775M | N-Channel Power MOSFET
IPA60R160P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPA60R190P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IRS2092SPBF | Discrete Class D Audio Amplifier ICs
IPA80R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
ICE3RBR0665JZ | CoolSET™ Fixed Frequency
IRF6775M | N-Channel Power MOSFET
IPA60R160P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IPA60R190P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET
IRS2092SPBF | Discrete Class D Audio Amplifier ICs
IPA80R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
ICE3RBR0665JZ | CoolSET™ Fixed Frequency
IRF6775M | N-Channel Power MOSFET
IPA60R160P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET
1 2
Infineon ICE1HS01G resonant mode converter, housed in a DSO-8 package, is an easy-to-design to realize a LLC HB resonant application. An oscillator is built-in allowing designers to set the suitable operation frequency range with a resistor. In addition, ICE1HS01G offers a programmed soft-start function to limit both the inrush current and the overshoot in output voltage. To protect the system during operation, mains input under-voltage protection and over-current protection are also in-built. Hence, it is able to operate in resonant mode with the highest reliability possible.
Summary of Features
- DSO8 package
- Maximum 600kHz switching frequency
- Adjustable minimum switching frequency with high accuracy
- 50% duty cycle
- Mains input under voltage protection with adjustable hysteresis
- Two levels of over current protection: frequency shift and latch off
- Open-loop/over load protection with extended blanking time
- Built-in digital and nonlinear soft-start
- Adjustable restart time during fault protection period
- High-accuracy oscillator
Benefits
- Minimum number of external components save BOM cost
- Two level over current protection enhance system safety
- Mains under voltage protection with adjustable hysteresis simplify system design
Potential Applications
- LCD/PDP TV
- AC-DC adaptor
- Audio SMPS
Applications
- 1-phase string inverter solutions
- Bringing a whole new lifestyle and health experience to today’s connected citizen
- DIN rail power supplies
- Light electric vehicles (LEV)
Designers who used this product also designed with
- IRF6775M |
N-Channel Power MOSFET
- IPA60R160P6 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPA60R190P6 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IRS2092SPBF |
Discrete Class D Audio Amplifier ICs
- IPA80R450P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- ICE3RBR0665JZ |
CoolSET™ Fixed Frequency
- IRF6775M |
N-Channel Power MOSFET
- IPA60R160P6 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IPA60R190P6 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- IRS2092SPBF |
Discrete Class D Audio Amplifier ICs
- IPA80R450P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- ICE3RBR0665JZ |
CoolSET™ Fixed Frequency
- IRF6775M |
N-Channel Power MOSFET
- IPA60R160P6 |
500V-950V CoolMOS™ N-Channel Power MOSFET
1
2