Infineon Technologies AG Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR2280AG ICE5GR2280AG

Description
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DSO-12 package. Summary of Features 125kHz maximum switching frequency with 800V integrated MOSFET Power delivery of up to 22W with universal wide input range (85~300VAC) DCM design Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over voltage protection (optional) VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated line input over voltage protection and error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Residential air conditioning: Smart (IoT) and efficient cooling Smart induction cooktop – precise and efficient heating control Uninterruptible power supplies (UPS) Designers who used this product also designed with IM564-X6D | Intelligent Power Modules (IPM) IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions 1ED44175N01B | Gate driver ICs IM564-X6D | Intelligent Power Modules (IPM) IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions 1ED44175N01B | Gate driver ICs IM564-X6D | Intelligent Power Modules (IPM) IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions 1ED44175N01B | Gate driver ICs
Request a Quote Datasheet
Description
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DSO-12 package. Summary of Features 125kHz maximum switching frequency with 800V integrated MOSFET Power delivery of up to 22W with universal wide input range (85~300VAC) DCM design Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over voltage protection (optional) VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated line input over voltage protection and error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Residential air conditioning: Smart (IoT) and efficient cooling Smart induction cooktop – precise and efficient heating control Uninterruptible power supplies (UPS) Designers who used this product also designed with IM564-X6D | Intelligent Power Modules (IPM) IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions 1ED44175N01B | Gate driver ICs IM564-X6D | Intelligent Power Modules (IPM) IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions 1ED44175N01B | Gate driver ICs IM564-X6D | Intelligent Power Modules (IPM) IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions 1ED44175N01B | Gate driver ICs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR2280AG - ICE5GR2280AG - Infineon Technologies AG
Neubiberg, Germany
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR2280AG
ICE5GR2280AG
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR2280AG ICE5GR2280AG
Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DSO-12 package. Summary of Features 125kHz maximum switching frequency with 800V integrated MOSFET Power delivery of up to 22W with universal wide input range (85~300VAC) DCM design Brown in protection, fast and robust start-up operation with cascode configuration 3 level selectable entry/exit active burst mode profile (optional) Built-in digital soft-start Cycle by cycle peak current limitation Support both DCM and CCM operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over voltage protection (optional) VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits Reduce BOM count and cost with integrated line input over voltage protection and error amplifier Increase mid and light load efficiency with digital frequency reduction High power delivery with slope compensation for CCM operation Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications 48 V intermediate bus converter (IBC) DIN rail power supplies Residential air conditioning: Smart (IoT) and efficient cooling Smart induction cooktop – precise and efficient heating control Uninterruptible power supplies (UPS) Designers who used this product also designed with IM564-X6D | Intelligent Power Modules (IPM) IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions 1ED44175N01B | Gate driver ICs IM564-X6D | Intelligent Power Modules (IPM) IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions 1ED44175N01B | Gate driver ICs IM564-X6D | Intelligent Power Modules (IPM) IMC302A-F064 | iMOTION™ Integrated Motor Control Solutions 1ED44175N01B | Gate driver ICs

Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DSO-12 package.


Summary of Features

  • 125kHz maximum switching frequency with 800V integrated MOSFET
  • Power delivery of up to 22W with universal wide input range (85~300VAC) DCM design
  • Brown in protection, fast and robust start-up operation with cascode configuration
  • 3 level selectable entry/exit active burst mode profile (optional)
  • Built-in digital soft-start
  • Cycle by cycle peak current limitation
  • Support both DCM and CCM operation with slope compensation
  • Integrated error amplifier to support direct feedback typical with non-isolated flyback topology
  • Digital frequency reduction with decreasing load for higher efficiency
  • Adjustable line input over voltage protection (optional)
  • VCC pin short to ground protection
  • OLP, output short, OTP with hysteresis and VCC over/under voltage protection
  • Auto-restart for all protection features

Benefits

  • Reduce BOM count and cost with integrated line input over voltage protection and error amplifier
  • Increase mid and light load efficiency with digital frequency reduction
  • High power delivery with slope compensation for CCM operation

Potential Applications

  • Offline aux SMPS for server, PC power, aircon, refrigerator and audio
  • Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE

Applications

  • 48 V intermediate bus converter (IBC)
  • DIN rail power supplies
  • Residential air conditioning: Smart (IoT) and efficient cooling
  • Smart induction cooktop – precise and efficient heating control
  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • IM564-X6D |
    Intelligent Power Modules (IPM)
  • IMC302A-F064 |
    iMOTION™ Integrated Motor Control Solutions
  • 1ED44175N01B |
    Gate driver ICs
  • IM564-X6D |
    Intelligent Power Modules (IPM)
  • IMC302A-F064 |
    iMOTION™ Integrated Motor Control Solutions
  • 1ED44175N01B |
    Gate driver ICs
  • IM564-X6D |
    Intelligent Power Modules (IPM)
  • IMC302A-F064 |
    iMOTION™ Integrated Motor Control Solutions
  • 1ED44175N01B |
    Gate driver ICs
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category AC-DC Converter Chips
Product Number ICE5GR2280AG
Product Name Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR2280AG
Package Type Other; PG-DSO-12
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR1765 - 731287-ICE2QR1765 - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP
Output Power 56.4 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1382292-ICE3RBR1765JGXUMA1 - Win Source Electronics
Specs
Package Type SOIC; Other; Tape & Reel
Output Power 41.5 watts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers