Bipolar (BJT) Transistor NPN - Darlington 40V 500mA 625mW Through Hole TO-92 (TO-226)
TRANS NPN DARL 40V 0.5A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N6427RLRA-ND | 2N6427RLRA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |