onsemi Single Bipolar Transistors 2N6428ABU

Description
Bipolar (BJT) Transistor NPN 50V 200mA 700MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 200mA 700MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N6428ABU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6428ABU-ND
Single Bipolar Transistors 2N6428ABU-ND
Bipolar (BJT) Transistor NPN 50V 200mA 700MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 50V 200mA 700MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N6428ABU - 1004022-2N6428ABU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6428ABU
1004022-2N6428ABU
TRANSISTORS - Transistors (BJT) - Single - 2N6428ABU 1004022-2N6428ABU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1004022-2N6428ABU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 700MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 250 @ 100μA, 5V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1004022-2N6428ABU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 700MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 250 @ 100μA, 5V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
50V 0.2A Bipolar Transistor
276-2N6428ABU
50V 0.2A Bipolar Transistor 276-2N6428ABU
TRANS NPN 50V 0.2A TO-92 Product overview: 2N6428ABU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6428ABU can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.2A TO-92 Product overview: 2N6428ABU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6428ABU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6428ABU - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6428ABU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6428ABU
TRANS NPN 50V 0.2A TO92-3

TRANS NPN 50V 0.2A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2N6428ABU-ND 1004022-2N6428ABU 276-2N6428ABU 2N6428ABU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N6428ABU 50V 0.2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3
IC(max) 200 milliamps 200 milliamps
VCEO 50 volts 50 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data