Bipolar (BJT) Transistor NPN 60V 500mA 250MHz 625mW Through Hole TO-92-3
TRANS NPN 60V 0.5A TO92-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N3859A_D75Z-ND | 2N3859A_D75Z |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |