Bipolar (BJT) Transistor PNP - Darlington 80V 4A 40W Through Hole TO-126
TRANS PNP DARL 80V 4A TO126
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N6036-AP-ND | 2N6036-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |