onsemi Single Bipolar Transistors 2N4124TA

Description
Bipolar (BJT) Transistor NPN 25V 200mA 300MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 25V 200mA 300MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N4124TA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N4124TA-ND
Single Bipolar Transistors 2N4124TA-ND
Bipolar (BJT) Transistor NPN 25V 200mA 300MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 25V 200mA 300MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N4124TA - 1003890-2N4124TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N4124TA
1003890-2N4124TA
TRANSISTORS - Transistors (BJT) - Single - 2N4124TA 1003890-2N4124TA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1003890-2N4124TA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 300mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 120 @ 2mA, 1V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1003890-2N4124TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 300mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 2mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N4124TA - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N4124TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N4124TA
TRANS NPN 25V 0.2A TO92-3

TRANS NPN 25V 0.2A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 2N4124TA-ND 1003890-2N4124TA 2N4124TA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N4124TA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697509 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers