Bipolar (BJT) Transistor PNP - Darlington 80V 500µA 64W Through Hole TO-66 (TO-213AA)
TRANS PNP DARL 80V 500UA TO66
TRANS PNP DARL 80V 500UA TO66
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N6299E3-ND | 2N6299E3 | 2N6299E3 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP - Darlington; PNP | |
| Package Type | TO-213AA, TO-66-2 | TO-213AA, TO-66-2 | |
| Packing Method | Bulk; Bulk | ||
| IC(max) | ? to 0.5000 milliamps | 0.5000 milliamps |