Bipolar (BJT) Transistor NPN 50V 500mA 180MHz 250mW Surface Mount SMT3; MPAK
TRANS NPN 50V 0.5A SMT3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2PD602AS,115-ND | 2PD602AS,115 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |