Panasonic 200V 0.07A Bipolar Transistor 2SA10180RA

Description
TRANS PNP 200V 0.07A TO-92 Product overview: 2SA10180RA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.07A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 0.07A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA10180RA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 200V 0.07A TO-92 Product overview: 2SA10180RA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.07A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 0.07A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA10180RA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 0.07A Bipolar Transistor
276-2SA10180RA
200V 0.07A Bipolar Transistor 276-2SA10180RA
TRANS PNP 200V 0.07A TO-92 Product overview: 2SA10180RA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.07A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 0.07A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA10180RA can be used for catalog matching and distributor lookup.

TRANS PNP 200V 0.07A TO-92 Product overview: 2SA10180RA from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.07A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 0.07A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA10180RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA10180RA - 119731-2SA10180RA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA10180RA
119731-2SA10180RA
TRANSISTORS - Transistors (BJT) - Single - 2SA10180RA 119731-2SA10180RA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 119731-2SA10180RA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 70mA VCEO Maximum Collector-Emitter Breakdown Voltage: 200V Max Vce (sat): 1.5V @ 5mA, 50mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 100 @ 5mA, 10V Maximum Power Dissipation: 750mW Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 119731-2SA10180RA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 70mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 200V
Max Vce (sat): 1.5V @ 5mA, 50mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 100 @ 5mA, 10V
Maximum Power Dissipation: 750mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA10180RA - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA10180RA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA10180RA
TRANS PNP 200V 0.07A TO92-B1

TRANS PNP 200V 0.07A TO92-B1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SA10180RA 119731-2SA10180RA 2SA10180RA
Product Name 200V 0.07A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SA10180RA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 70 milliamps 70 milliamps
VCEO 200 volts 200 volts
PD 750 milliwatts
Unlock Full Specs
to access all available technical data