Micro Commercial Components Corp. Single Bipolar Transistors 2SA1020L-Y-AP

Description
Bipolar (BJT) Transistor PNP 50V 2A 100MHz 900mW Through Hole TO-92
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 50V 2A 100MHz 900mW Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA1020L-Y-AP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1020L-Y-AP-ND
Single Bipolar Transistors 2SA1020L-Y-AP-ND
Bipolar (BJT) Transistor PNP 50V 2A 100MHz 900mW Through Hole TO-92

Bipolar (BJT) Transistor PNP 50V 2A 100MHz 900mW Through Hole TO-92

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 960460-2SA1020L-Y-AP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
960460-2SA1020L-Y-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 960460-2SA1020L-Y-AP
Win Source Part Number: 960460-2SA1020L-Y-AP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 1,000 Power - Max: 900 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 2 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 1A Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 500mA, 2V Frequency - Transition: 100MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Micro Commercial Co Product Status: Obsolete

Win Source Part Number: 960460-2SA1020L-Y-AP
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Box (TB)
Standard Package: 1,000
Power - Max: 900 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 1A
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 500mA, 2V
Frequency - Transition: 100MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Micro Commercial Co
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1020L-Y-AP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1020L-Y-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1020L-Y-AP
TRANS PNP 50V 2A TO92

TRANS PNP 50V 2A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SA1020L-Y-AP-ND 960460-2SA1020L-Y-AP 2SA1020L-Y-AP
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3
IC(max) 2000 milliamps 2000 milliamps
Power Gain 120 dB
Operating Frequency 100 MHz
Unlock Full Specs
to access all available technical data