Bipolar (BJT) Transistor PNP 80V 10µA 25W Surface Mount U4
TRANS PNP 80V 4A U4
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N3741U4-ND | 2N3741U4 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |