Bipolar (BJT) Transistor PNP 50V 2A 100MHz 900mW Through Hole TO-92
TRANS PNP 50V 2A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SA1020L-O-AP-ND | 2SA1020L-O-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |