Bipolar (BJT) Transistor NPN 120V 10µA 30MHz 1W Through Hole TO-5
TRANS NPN 120V 1A TO5
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N5682E3-ND | 2N5682E3 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |