Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 625mW Through Hole TO-92-3
TRANS NPN 40V 0.2A TO92-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N3904NLBU-ND | 2N3904NLBU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |