NXP Semiconductors Single Bipolar Transistors 2PC1815BL,126

Description
Bipolar (BJT) Transistor NPN 50V 150mA 80MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 150mA 80MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2PC1815BL,126-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2PC1815BL,126-ND
Single Bipolar Transistors 2PC1815BL,126-ND
Bipolar (BJT) Transistor NPN 50V 150mA 80MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 50V 150mA 80MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2PC1815BL,126 - 762328-2PC1815BL,126 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2PC1815BL,126
762328-2PC1815BL,126
TRANSISTORS - Transistors (BJT) - Single - 2PC1815BL,126 762328-2PC1815BL,126
Manufacturer: NXP Win Source Part Number: 762328-2PC1815BL,126 Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 500mW Transistor Type: NPN Frequency - Transition: 80MHz Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 150mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 10mA, 100mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 350 @ 2mA, 6V Alternative Parts (Cross-Reference): BCX19,215; ; Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 762328-2PC1815BL,126
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 500mW
Transistor Type: NPN
Frequency - Transition: 80MHz
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 150mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 10mA, 100mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 350 @ 2mA, 6V
Alternative Parts (Cross-Reference): BCX19,215; ;
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2PC1815BL,126 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2PC1815BL,126
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2PC1815BL,126
TRANS NPN 50V 0.15A TO92-3

TRANS NPN 50V 0.15A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 2PC1815BL,126-ND 762328-2PC1815BL,126 2PC1815BL,126
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2PC1815BL,126 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

 - BC817-40W/ZLF - Rochester Electronics
Specs
Polarity NPN
Package Type SOT323; SOT-323-3
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Bipolar Transistors - 7514395P - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details