RF Transistor NPN 15V 50mA 350mW Through Hole TO-92-3
RF TRANS NPN 15V TO92-3
RF TRANS NPN 15V TO92-3
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N5770_D75Z-ND | 2N5770_D75Z | 2N5770_D75Z |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| IC(max) | 50 milliamps | ||
| VCEO | 15 volts | 15 volts | |
| Power Gain | 15 dB |