Manufacturer: Microsemi Corporation
Win Source Part Number: 1325033-23A008
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 1
Mounting: Chassis Mount
Power - Max: 5W
Voltage - Collector Emitter Breakdown (Max): 22V
Current - Collector (Ic) (Max): 400mA
Gain: 8.5dB ~ 9.5dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 100mA, 5V
Frequency - Transition: 3.7GHz
Supplier Device Package: 55BT
Temperature Range - Operating: 200°C (TJ)
Case / Package: 55BT
ECCN: EAR99
Fake Threat In the Open Market: 73
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 150-23A008,23A008-ND
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
RF TRANS NPN 22V 3.7GHZ 55BT
RF TRANS NPN 22V 3.7GHZ 55BT
| Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1325033-23A008 | 23A008 | 23A008 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN | |
| Package Type | SOT3; 55BT | 55BT | |
| Packing Method | Bulk; Bulk | Bulk; Bulk | |
| TJ | 200 C (392 F) | 200 C (392 F) | |
| Power Gain | 8.5 to 9.5 dB | 8.5 dB |