onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 2N3904RM

Description
Win Source Part Number: 980184-2N3904RM Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Bulk Standard Package: 1 Power - Max: 625mW Voltage - Collector Emitter Breakdown (Max): 40V Current - Collector (Ic) (Max): 200mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA Current - Collector Cutoff (Max): 50nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V Frequency - Transition: 300MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: Fairchild Semiconductor Other Names: 2156-2N3904RM,FAIFSC 2N3904RM RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 980184-2N3904RM Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Bulk Standard Package: 1 Power - Max: 625mW Voltage - Collector Emitter Breakdown (Max): 40V Current - Collector (Ic) (Max): 200mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA Current - Collector Cutoff (Max): 50nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V Frequency - Transition: 300MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: Fairchild Semiconductor Other Names: 2156-2N3904RM,FAIFSC 2N3904RM RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 980184-2N3904RM - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
980184-2N3904RM
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 980184-2N3904RM
Win Source Part Number: 980184-2N3904RM Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Bulk Standard Package: 1 Power - Max: 625mW Voltage - Collector Emitter Breakdown (Max): 40V Current - Collector (Ic) (Max): 200mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA Current - Collector Cutoff (Max): 50nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V Frequency - Transition: 300MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: Fairchild Semiconductor Other Names: 2156-2N3904RM,FAIFSC 2N3904RM RoHS Status: RoHS non-compliant

Win Source Part Number: 980184-2N3904RM
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Package: Bulk
Standard Package: 1
Power - Max: 625mW
Voltage - Collector Emitter Breakdown (Max): 40V
Current - Collector (Ic) (Max): 200mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 300mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 50nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V
Frequency - Transition: 300MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: Fairchild Semiconductor
Other Names: 2156-2N3904RM,FAIFSC2N3904RM
RoHS Status: RoHS non-compliant

Buy Now Datasheet
 - 2N3904RM - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.2A, 40V, NPN, TO-92

Small Signal Bipolar Transistor, 0.2A, 40V, NPN, TO-92

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N3904RM - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N3904RM
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N3904RM
SMALL SIGNAL BIPOLAR TRANSISTOR

SMALL SIGNAL BIPOLAR TRANSISTOR

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 980184-2N3904RM 2N3904RM 2N3904RM
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-92; SOT3 TO-92; TO-92
IC(max) 200 milliamps 200 milliamps
Power Gain 100 dB
Operating Frequency 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660496 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
Bipolar Transistors - 1694145 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BC858BE6327HTSA1 - 108974-BC858BE6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
5 suppliers