Bipolar (BJT) Transistor NPN 160V 300mA 300MHz 630mW Through Hole TO-92-3
TRANS NPN 160V 0.3A TO92-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N5551,412-ND | 2N5551,412 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |