Bipolar (BJT) Transistor PNP 70V 7A 10MHz 40W Through Hole TO-220AB
TRANS PNP 70V 7A TO220AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N6107-AP-ND | 2N6107-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |