Bipolar (BJT) Transistor NPN - Darlington 100V 8A 75W Through Hole TO-220AB
TRANS NPN DARL 100V 8A TO220AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N6045-AP-ND | 2N6045-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |