Win Source Part Number: 976881-2SA1015-GR-AP
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Power - Max: 400 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 150 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 300mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 6V
Frequency - Transition: 80MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Other Names: 353-2SA1015-GR-AP
Product Status: Last Time Buy
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 400mW Through Hole TO-92
TRANS PNP 50V 0.15A TO92
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 976881-2SA1015-GR-AP | 353-2SA1015-GR-AP-ND | 2SA1015-GR-AP |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| IC(max) | 150 milliamps | 150 milliamps | |
| Power Gain | 200 dB | ||
| Operating Frequency | 80 MHz |