Bipolar (BJT) Transistor NPN 40V 600mA 625mW Through Hole TO-92
TRANS NPN 40V 0.6A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N4400-AP-ND | 2N4400-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |