Bipolar (BJT) Transistor PNP 15V 200mA 350mW Through Hole TO-92-3
TRANS PNP 15V 0.2A TO92-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N5771_D26Z-ND | 2N5771_D26Z |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |