Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 500mW Through Hole TO-92-3
Manufacturer: NXP
Win Source Part Number: 1004079-2PA1015GR,12
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 80MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 6V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
TRANS PNP 50V 0.15A TO92-3
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2PA1015GR,126-ND | 1004079-2PA1015GR,126 | 2PA1015GR,126 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2PA1015GR,126 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP |